IQD Frequency Products, Ltd. Crystals LFXTAL071259

Description
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL071259TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL071259CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL071259DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 96Y5877 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
96Y5877
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 96Y5877
CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL071259TR-ND 96Y5877 LFXTAL071259
Product Name Crystals Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-130-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details