IQD Frequency Products, Ltd. Crystal Resonator LFXTAL071257CUTT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL071257CUTT - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL071257CUTT
Crystal Resonator LFXTAL071257CUTT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL071257CUTT
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X910-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABS05W kHz Crystal (Tuning Fork) - ABS05W-32.768KHZ-J-2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
5 suppliers