IQD Frequency Products, Ltd. Crystals LFXTAL071256

Description
20MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL071256TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 96Y5874 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
96Y5874
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 96Y5874
CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:20MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:20MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL071256TR-ND 96Y5874
Product Name Crystals Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 1734312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details