IQD Frequency Products, Ltd. Crystals LFXTAL071177

Description
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL071177DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL071177TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL071177CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL071177DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720491P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 16 MHz
View Details