IQD Frequency Products, Ltd. Crystals LFXTAL070480

Description
HC49/4HSMX 13.4 X 4.9MM25.0MHZ
Request a Quote Datasheet
Description
HC49/4HSMX 13.4 X 4.9MM25.0MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL070480TR-ND - DigiKey
Thief River Falls, MN, United States
HC49/4HSMX 13.4 X 4.9MM25.0MHZ

HC49/4HSMX 13.4 X 4.9MM25.0MHZ

Buy Now Datasheet
Crystals - 1923-LFXTAL070480CT-ND - DigiKey
Thief River Falls, MN, United States
HC49/4HSMX 13.4 X 4.9MM25.0MHZ

HC49/4HSMX 13.4 X 4.9MM25.0MHZ

Buy Now Datasheet
Crystals - 1923-LFXTAL070480DKR-ND - DigiKey
Thief River Falls, MN, United States
HC49/4HSMX 13.4 X 4.9MM25.0MHZ

HC49/4HSMX 13.4 X 4.9MM25.0MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL070480TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC49/4HSMX
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-5PX-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 1735876 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details