IQD Frequency Products, Ltd. Crystals LFXTAL069526

Description
32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069526CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069526TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069526DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 8PF SMD

CRYSTAL 32.0000MHZ 8PF SMD

Supplier's Site
Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products - 97Y2012 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
97Y2012
Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products 97Y2012
CRYSTAL, 32MHZ, 8PF, 1.6MM X 1.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:15ppm; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-26 26MHZ Series; Operating RoHS Compliant: Yes

CRYSTAL, 32MHZ, 8PF, 1.6MM X 1.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:15ppm; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-26 26MHZ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL069526CT-ND LFXTAL069526 97Y2012
Product Name Crystals Crystals Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 15 ppm 15 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-8A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 100 MHz
View Details
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details