IQD Frequency Products, Ltd. Crystals LFXTAL069494

Description
25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069494DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069494TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069494CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 97Y2011 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
97Y2011
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 97Y2011
CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-42 20MHZ Series; Operating TemperatureRoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-42 20MHZ Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL069494DKR-ND 97Y2011 LFXTAL069494
Product Name Crystals Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC756CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers