IQD Frequency Products, Ltd. Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products LFXTAL066138

Description
CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:20MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:20MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 47AC5199 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
47AC5199
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 47AC5199
CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:20MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:20MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5199
Product Name Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X190-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details