IQD Frequency Products, Ltd. Crystals LFXTAL065455

Description
32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL065455TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products - 92AH5448 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
92AH5448
Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products 92AH5448
CRYSTAL, 32.768KHZ, 6PF, 2MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 6PF, 2MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL065455TR-ND 92AH5448
Product Name Crystals Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Oscillators - 7960489P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 7.37 MHz
View Details