IQD Frequency Products, Ltd. Crystal, 24Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products LFXTAL060278

Description
CRYSTAL, 24MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products - 47AC5179 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
47AC5179
Crystal, 24Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products 47AC5179
CRYSTAL, 24MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5179
Product Name Crystal, 24Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Through Hole Crystals - ECS-100-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers