IQD Frequency Products, Ltd. Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products LFXTAL060190

Description
CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products - 47AC5172 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products
47AC5172
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products 47AC5172
CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5172
Product Name Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-12-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers