IQD Frequency Products, Ltd. Crystals LFXTAL059617

Description
18.432MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059617TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5445 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5445
Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5445
CRYSTAL, 18.432MHZ, 18PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 18.432MHZ, 18PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL059617TR-ND 92AH5445
Product Name Crystals Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-10.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details