IQD Frequency Products, Ltd. Crystals LFXTAL059613

Description
14.31818MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059613TR-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

14.31818MHz ±20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 14.31818Mhz, 18Pf, 3.2 X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5443 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 18Pf, 3.2 X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5443
Crystal, 14.31818Mhz, 18Pf, 3.2 X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5443
CRYSTAL, 14.31818MHZ, 18PF, 3.2 X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 14.31818MHZ, 18PF, 3.2 X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL059613TR-ND 92AH5443
Product Name Crystals Crystal, 14.31818Mhz, 18Pf, 3.2 X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-100-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 160-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details