IQD Frequency Products, Ltd. Crystals LFXTAL059158

Description
8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059158CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059158DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059158TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL059158CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-8-36-CGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details