IQD Frequency Products, Ltd. Crystals LFXTAL050518

Description
12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL050518TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL050518DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL050518CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number 1923-LFXTAL050518TR-ND LFXTAL050518
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 216298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details