IQD Frequency Products, Ltd. Crystal, 10Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products LFXTAL036717

Description
CRYSTAL, 10MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 10MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 10Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5131 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5131
Crystal, 10Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5131
CRYSTAL, 10MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5131
Product Name Crystal, 10Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6719224 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details