IQD Frequency Products, Ltd. Crystals LFXTAL036229

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL036229TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals - 1923-LFXTAL036229DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL

CRYSTAL

Buy Now Datasheet
Crystals - 1923-LFXTAL036229CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL

CRYSTAL

Buy Now Datasheet
Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5440 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5440
Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5440
CRYSTAL, 32MHZ, 9PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 9PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL036229TR-ND 92AH5440
Product Name Crystals Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - XC572TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details