IQD Frequency Products, Ltd. Crystals LFXTAL035522

Description
32MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL035522TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5439 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5439
Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5439
CRYSTAL, 32MHZ, 9PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 9PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL035522TR-ND 92AH5439
Product Name Crystals Crystal, 32Mhz, 9Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Through Hole Crystals - ECS-110-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details