IQD Frequency Products, Ltd. Crystal Resonator LFXTAL035269BULK

Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote
Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL035269BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL035269BULK
Crystal Resonator LFXTAL035269BULK
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL035269BULK
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X923-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM2 MHz Crystal - ABM2-25.000MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 30 ppm
View Details
6 suppliers