IQD Frequency Products, Ltd. Crystal Resonator LFXTAL035265CUTT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL035265CUTT - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL035265CUTT
Crystal Resonator LFXTAL035265CUTT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number LFXTAL035265CUTT
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X908-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
ABM8G MHz Crystal - ABM8G-30.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
Frequency Stability 30 ppm
View Details
4 suppliers