IQD Frequency Products, Ltd. Crystals LFXTAL027945B

Description
16MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1788-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 22pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL027945B-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.0000MHZ 22PF TH

CRYSTAL 16.0000MHZ 22PF TH

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Crystals Crystals
Product Number 1923-1788-ND 1923-LFXTAL027945B-ND
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details