IQD Frequency Products, Ltd. Crystals LFXTAL026908

Description
14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL026908TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026908DKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL026908CT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

14.7456MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 14.7456Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0936 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0936
Crystal, 14.7456Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0936
CRYSTAL, 14.7456MHZ, 16PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 16PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 16PF SMD

CRYSTAL 14.7456MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL026908TR-ND 94X0936 LFXTAL026908
Product Name Crystals Crystal, 14.7456Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

30 to 200 kHz Tuning Fork Crystal - MS3V-T1R - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystals - XC872TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details