The Crystal, 12SMX (B), 24.576MHz is a standard surface-mount device (SMD) crystal with a compact size of 7mm x 5mm. It features a hermetically sealed ceramic package with a metal lid and four pads for mounting. The crystal operates at a nominal frequency of 24.576MHz, with a frequency tolerance of ±30.00ppm and frequency stability of ±50.00ppm over a temperature range of -20°C to 70°C. It has a load capacitance of 16.00pF and a maximum shunt capacitance of 7pF. The drive level is capped at 100µW, and the equivalent series resistance (ESR) is a maximum of 40.00,Ѷ. The storage temperature range is from -40°C to 125°C, making it suitable for various environmental conditions. This product is RoHS compliant, with nickel-gold terminations and a reflow temperature of 260°C for 10 seconds. It is packaged in cut tape with a pack size of 100, providing convenience for engineers in procurement.
24.576MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
CRYSTAL, 12SMX (B), 24.576MHZ; Frequency Nom:24.576MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 1923-LFXTAL026396CT-ND | 23M6637 | LFXTAL026396 |
| Product Name | Crystals | Crystal, 12Smx (B), 24.576Mhz; Frequency Nom Iqd Frequency Products | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | |
| Load Capacitance | 16 pF | 16 pF | 16 pF |