IQD Frequency Products, Ltd. Crystals LFXTAL023401

Description
87SMX13.1 X 5.0MM8.0MHZ
Request a Quote Datasheet
Description
87SMX13.1 X 5.0MM8.0MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL023401TR-ND - DigiKey
Thief River Falls, MN, United States
87SMX13.1 X 5.0MM8.0MHZ

87SMX13.1 X 5.0MM8.0MHZ

Buy Now Datasheet
Crystals - 1923-LFXTAL023401DKR-ND - DigiKey
Thief River Falls, MN, United States
87SMX13.1 X 5.0MM8.0MHZ

87SMX13.1 X 5.0MM8.0MHZ

Buy Now Datasheet
Crystals - 1923-LFXTAL023401CT-ND - DigiKey
Thief River Falls, MN, United States
87SMX13.1 X 5.0MM8.0MHZ

87SMX13.1 X 5.0MM8.0MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL023401TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.00mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-102.4-S-1-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1734311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details