IQD Frequency Products, Ltd. Crystals LFXTAL012313

Description
14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL012313DKR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL012313TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL012313CT-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 30pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0920 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0920
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0920
CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 04AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
04AC8434
Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 04AC8434
CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 30PF, HC49; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 30PF SMD

CRYSTAL 14.7456MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL012313DKR-ND 94X0920 LFXTAL012313
Product Name Crystals Crystal, 14.7456Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 30 pF 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details