IQD Frequency Products, Ltd. Crystals LFXTAL010689

Description
7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL010689DKR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL010689TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL010689CT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 30pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 7.3728MHZ 30PF SMD

CRYSTAL 7.3728MHZ 30PF SMD

Supplier's Site
Crystal, 7.3728Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0916 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0916
Crystal, 7.3728Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0916
CRYSTAL, 7.3728MHZ, 30PF, HC49; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 30PF, HC49; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL010689DKR-ND LFXTAL010689 94X0916
Product Name Crystals Crystals Crystal, 7.3728Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 30 pF 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers