IQD Frequency Products, Ltd. Crystal Units LFXTAL010595

Description
IQD LFXTAL010595 Crystal Unit
Request a Quote Datasheet
Description
IQD LFXTAL010595 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1484366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484366P
Crystal Units 1484366P
IQD LFXTAL010595 Crystal Unit

IQD LFXTAL010595 Crystal Unit

Supplier's Site
Crystal Units - 1463912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463912
Crystal Units 1463912
IQD LFXTAL010595 Crystal Unit

IQD LFXTAL010595 Crystal Unit

Supplier's Site
Crystal Units - 1484366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484366
Crystal Units 1484366
IQD LFXTAL010595 Crystal Unit

IQD LFXTAL010595 Crystal Unit

Supplier's Site
Crystals - 1923-LFXTAL010595CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL010595DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL010595TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 04AC8432 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
04AC8432
Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 04AC8432
CRYSTAL, 25MHZ, 16PF, HC49; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 16PF, HC49; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products - 94X0915 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products
94X0915
Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products 94X0915
CRYSTAL, 25MHZ, 16PF, HC49; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 16PF, HC49; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 16PF SMD

CRYSTAL 25.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 1484366P 1463912 1923-LFXTAL010595CT-ND 04AC8432 LFXTAL010595
Product Name Crystal Units Crystal Units Crystals Crystal, 25Mhz, 16Pf, Hc49; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount Smd Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 25 MHz 25 MHz 25 MHz
Load Capacitance 16 pF 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details