IQD Frequency Products, Ltd. Crystals LFXTAL009709

Description
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL009709TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL009709CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL009709DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2120572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120572
Crystal Units 2120572
IQD LFXTAL009709 Crystal Unit

IQD LFXTAL009709 Crystal Unit

Supplier's Site
Crystal Units - 2120571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120571
Crystal Units 2120571
IQD LFXTAL009709 Crystal Unit

IQD LFXTAL009709 Crystal Unit

Supplier's Site
Crystal, 32.768Khz, 7Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0912 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, Smd; Frequency Nom Iqd Frequency Products
94X0912
Crystal, 32.768Khz, 7Pf, Smd; Frequency Nom Iqd Frequency Products 94X0912
CRYSTAL, 32.768KHZ, 7PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-217 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 7PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-217 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL009709TR-ND 2120572 94X0912 LFXTAL009709
Product Name Crystals Crystal Units Crystal, 32.768Khz, 7Pf, Smd; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Smt Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 8150251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details