IQD Frequency Products, Ltd. Crystals LFXTAL009706

Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL009706DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL009706TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL009706CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2120569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120569
Crystal Units 2120569
IQD LFXTAL009706 Crystal Unit

IQD LFXTAL009706 Crystal Unit

Supplier's Site
Crystal Units - 2120570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120570
Crystal Units 2120570
IQD LFXTAL009706 Crystal Unit

IQD LFXTAL009706 Crystal Unit

Supplier's Site
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Iqd Frequency Products - 43AC3352 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Iqd Frequency Products
43AC3352
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Iqd Frequency Products 43AC3352
CRYSTAL, 32.768KHZ, 9PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-217 Series; Operating RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-217 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL009706DKR-ND 2120569 43AC3352
Product Name Crystals Crystal Units Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 2-SMD, No Lead Smt Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 6720303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
32.768 kHz Tuning Fork Crystal - CC5V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details