IQD Frequency Products, Ltd. Crystal, 11.0592Mhz, 30Pf, Hc-49Us; Frequency Nom Iqd Frequency Products LFXTAL003523

Description
CRYSTAL, 11.0592MHZ, 30PF, HC-49US; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 11.0592MHZ, 30PF, HC-49US; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 11.0592Mhz, 30Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 82K6003 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 30Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
82K6003
Crystal, 11.0592Mhz, 30Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 82K6003
CRYSTAL, 11.0592MHZ, 30PF, HC-49US; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 30PF, HC-49US; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 82K6003
Product Name Crystal, 11.0592Mhz, 30Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC572TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details