IQD Frequency Products, Ltd. Crystals LFXTAL003515

Description
11.0592MHz ±20ppm Crystal 20pF 35 Ohms HC-49/U
Request a Quote Datasheet
Description
11.0592MHz ±20ppm Crystal 20pF 35 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1396-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±20ppm Crystal 20pF 35 Ohms HC-49/U

11.0592MHz ±20ppm Crystal 20pF 35 Ohms HC-49/U

Buy Now Datasheet
Crystal, 11.059200Mhz; Frequency Nom Iqd Frequency Products - 97K2948 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.059200Mhz; Frequency Nom Iqd Frequency Products
97K2948
Crystal, 11.059200Mhz; Frequency Nom Iqd Frequency Products 97K2948
CRYSTAL, 11.059200MHZ; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 11.059200MHZ; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-1396-ND 97K2948
Product Name Crystals Crystal, 11.059200Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Through Hole; HC-49/U
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details