IQD Frequency Products, Ltd. Crystal, 24Mhz; Frequency Nom Iqd Frequency Products LFXTAL003320

Description
CRYSTAL, 24MHZ; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz; Frequency Nom Iqd Frequency Products - 97K2942 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz; Frequency Nom Iqd Frequency Products
97K2942
Crystal, 24Mhz; Frequency Nom Iqd Frequency Products 97K2942
CRYSTAL, 24MHZ; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

CRYSTAL, 24MHZ; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2942
Product Name Crystal, 24Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-9PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - X172-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details