IQD Frequency Products, Ltd. Crystal, 9.830400Mhz; Frequency Nom Iqd Frequency Products LFXTAL003277

Description
CRYSTAL, 9.830400MHZ; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 9.830400MHZ; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 9.830400Mhz; Frequency Nom Iqd Frequency Products - 97K2941 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.830400Mhz; Frequency Nom Iqd Frequency Products
97K2941
Crystal, 9.830400Mhz; Frequency Nom Iqd Frequency Products 97K2941
CRYSTAL, 9.830400MHZ; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 9.830400MHZ; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2941
Product Name Crystal, 9.830400Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-100-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details