IQD Frequency Products, Ltd. Crystals LFXTAL003210REEL

Description
CRYSTAL 12.0000MHZ 16PF SMD
Datasheet
Description
CRYSTAL 12.0000MHZ 16PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number LFXTAL003210REEL
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Frequency 12 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.4-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Oscillators - 7960485 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details