IQD Frequency Products, Ltd. Crystal, 20Mhz, 12Pf, Hc-49Us; Frequency Nom Iqd Frequency Products LFXTAL003185

Description
CRYSTAL, 20MHZ, 12PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 12PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 12Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 80K7405 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
80K7405
Crystal, 20Mhz, 12Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 80K7405
CRYSTAL, 20MHZ, 12PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 80K7405
Product Name Crystal, 20Mhz, 12Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details