IQD Frequency Products, Ltd. Crystal, 20Mhz, Hc-49; Frequency Nom Iqd Frequency Products LFXTAL003179

Description
CRYSTAL, 20MHZ, HC-49; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, HC-49; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, Hc-49; Frequency Nom Iqd Frequency Products - 84K7746 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, Hc-49; Frequency Nom Iqd Frequency Products
84K7746
Crystal, 20Mhz, Hc-49; Frequency Nom Iqd Frequency Products 84K7746
CRYSTAL, 20MHZ, HC-49; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, HC-49; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:-; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 84K7746
Product Name Crystal, 20Mhz, Hc-49; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 7960482 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details