IQD Frequency Products, Ltd. Crystal, 4.194304Mhz; Frequency Nom Iqd Frequency Products LFXTAL003086

Description
CRYSTAL, 4.194304MHZ; Frequency Nom:4.194304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4.194304MHZ; Frequency Nom:4.194304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4.194304Mhz; Frequency Nom Iqd Frequency Products - 97K2914 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.194304Mhz; Frequency Nom Iqd Frequency Products
97K2914
Crystal, 4.194304Mhz; Frequency Nom Iqd Frequency Products 97K2914
CRYSTAL, 4.194304MHZ; Frequency Nom:4.194304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 4.194304MHZ; Frequency Nom:4.194304MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97K2914
Product Name Crystal, 4.194304Mhz; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1074 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details