The ECS-.327-CDX-1074 is a surface mount tuning fork crystal designed for low-power RTC applications. It features a 2.0 x 1.2 x 0.6 mm ceramic package with a 32.768 kHz frequency, ±20 ppm tolerance at +25°C, and an equivalent series resistance of 60 to 80 kΩ. The operating temperature range is -40°C to +85°C, with a storage temperature range of -55°C to +125°C. It supports a load capacitance of 9 pF, a drive level of 0.1 to 0.5 μW, and has an insulation resistance of 500 MΩ at 100 Vdc. The part is RoHS compliant, has a first-year aging of ±3 ppm, and is rated for reflow soldering up to +260°C for 10 seconds. The package has a 2.0 x 1.2 mm footprint and uses gold lead finish with MSL 1 exposure rating.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | CDX-1074 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |