IQD Frequency Products, Ltd. Crystal, 4.096Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products LFXTAL003084.

Description
CRYSTAL, 4.096MHZ, 30PF, HC49; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4.096MHZ, 30PF, HC49; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4.096Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products - 85Y0040 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.096Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
85Y0040
Crystal, 4.096Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products 85Y0040
CRYSTAL, 4.096MHZ, 30PF, HC49; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes

CRYSTAL, 4.096MHZ, 30PF, HC49; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4H Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 85Y0040
Product Name Crystal, 4.096Mhz, 30Pf, Hc49; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-107.3-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10.74 MHz
View Details
2 suppliers
Crystal Units - 1734735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details