IQD Frequency Products, Ltd. Crystals LFXTAL003071

Description
4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003071TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003071DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003071CT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 130 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 16PF SMD

CRYSTAL 4.0000MHZ 16PF SMD

Supplier's Site
Crystal, 4Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 97K2911 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
97K2911
Crystal, 4Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 97K2911
CRYSTAL, 4MHZ, 16PF, HC-49US; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 4MHZ, 16PF, HC-49US; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Smd, 4Mhz, 16Pf; Frequency Nom Iqd Frequency Products - 04AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 4Mhz, 16Pf; Frequency Nom Iqd Frequency Products
04AC8422
Crystal, Smd, 4Mhz, 16Pf; Frequency Nom Iqd Frequency Products 04AC8422
CRYSTAL, SMD, 4MHZ, 16PF; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, SMD, 4MHZ, 16PF; Frequency Nom:4MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL003071TR-ND LFXTAL003071 97K2911
Product Name Crystals Crystals Crystal, 4Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details
Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Programmable Crystal Oscillator - 163-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details