IQD Frequency Products, Ltd. Crystal, 4Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products LFXTAL003067

Description
CRYSTAL, 4MHZ, 30PF, HC-49; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:10ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4MHZ, 30PF, HC-49; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:10ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Crystal Type:Quartz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products - 84K7751 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products
84K7751
Crystal, 4Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products 84K7751
CRYSTAL, 4MHZ, 30PF, HC-49; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:10ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 4MHZ, 30PF, HC-49; Frequency Nom:4MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:10ppm; Load Capacitance:30pF; Frequency Tolerance + / -:20ppm; Product Range:HC-49 Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 84K7751
Product Name Crystal, 4Mhz, 30Pf, Hc-49; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 1735875 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details