IQD Frequency Products, Ltd. Crystals LFXTAL003058

Description
3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
Request a Quote Datasheet
Description
3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL003058TR-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003058CT-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystals - 1923-LFXTAL003058DKR-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 16pF 300 Ohms HC-49/US

Buy Now Datasheet
Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products - 04AC8421 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products
04AC8421
Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products 04AC8421
CRYSTAL, SMD, 3.579545MHZ; Frequency Nom:3.579545MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, SMD, 3.579545MHZ; Frequency Nom:3.579545MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products - 96K3413 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products
96K3413
Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products 96K3413
CRYSTAL, SMD, 3.579545MHZ; Frequency Nom:3.579545MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, SMD, 3.579545MHZ; Frequency Nom:3.579545MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 3.579545MHZ 16PF SMD

CRYSTAL 3.579545MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL003058TR-ND 04AC8421 LFXTAL003058
Product Name Crystals Crystal, Smd, 3.579545Mhz; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details