IQD Frequency Products, Ltd. Crystal Units LFXTAL003044BULK

Description
IQD LFXTAL003044BULK Crystal Unit
Request a Quote
Description
IQD LFXTAL003044BULK Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1463971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463971
Crystal Units 1463971
IQD LFXTAL003044BULK Crystal Unit

IQD LFXTAL003044BULK Crystal Unit

Supplier's Site
Crystal Units - 1485636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1485636
Crystal Units 1485636
IQD LFXTAL003044BULK Crystal Unit

IQD LFXTAL003044BULK Crystal Unit

Supplier's Site
CRYSTAL 2.4576MHZ 30PF TH

CRYSTAL 2.4576MHZ 30PF TH

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1463971 LFXTAL003044BULK
Product Name Crystal Units Crystals
Package / Form Factor Hc49 Through Hole
Features / Standards RoHS
Frequency Stability 50 ppm
Frequency 2.46 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1735742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details