IQD Frequency Products, Ltd. Crystals LFXTAL002995B

Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL002995B-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal Units - 1484371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1484371
Crystal Units 1484371
IQD LFXTAL002995B Crystal Unit

IQD LFXTAL002995B Crystal Unit

Supplier's Site
Crystal Units - 1463923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463923
Crystal Units 1463923
IQD LFXTAL002995B Crystal Unit

IQD LFXTAL002995B Crystal Unit

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Crystals Crystals
Product Number 1923-LFXTAL002995B-ND 1484371
Product Name Crystals Crystal Units
Package / Form Factor Through Hole; Cylindrical Can, Radial Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details