10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
VCTCXO, 10MHZ, 3.2X2.5MM, CLIPPED SINE; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFTVXO075802DKR-ND | 43AC3348 |
| Product Name | Oscillators | Vctcxo, 10Mhz, 3.2X2.5Mm, Clipped Sine; Frequency Nom Iqd Frequency Products |
| Oscillator Type | VCTCXO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |