IQD Frequency Products, Ltd. Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products LFTVXO063792

Description
OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8924 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8924
Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8924
OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8924
Product Name Oscillator, Tcvcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS - ROS-550+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details