OSCILLATOR, TCVCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 87X8918 |
| Product Name | Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 12.8 MHz |