IQD Frequency Products, Ltd. Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products LFTVXO063785

Description
OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8917 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8917
Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8917
OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:IQXT-210 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8917
Product Name Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA000335AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers