IQD Frequency Products, Ltd. Oscillators LFTVXO063702

Description
12.8MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
12.8MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTVXO063702-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

12.8MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8910 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8910
Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8910
OSCILLATOR, TCVCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTVXO063702-ND 87X8910
Product Name Oscillators Oscillator, Tcvcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - NE556DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details