Surface mount temperature compensated voltage controlled oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package.
20MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD Module
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | LFTVXO009907 | 1923-1217-ND |
| Product Name | Oscillator TCXO/VCTCXO | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 8-SMD Module |
| Frequency | 20 MHz | |
| Frequency Stability | 0.9000 ppm | |
| Oscillator Type | VCTCXO |